Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 44-WQFN -30 to 85 Product overview: LM4930LQ/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4930LQ/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 44-WQFN (7x7)
IC AMP CLASS AB MONO 1W 44WQFN
IC AMP CLASS AB MONO 1W 44WQFN
IC AMP CLASS AB MONO 1W 44WQFN
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 44-WQFN (7x7)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 44-WQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-LM4930LQ/NOPB | 296-36640-2-ND | LM4930LQ/NOPB | LM4930LQ/NOPB | 815-LM4930LQ/NOPB | LM4930LQ/NOPB |
| Product Name | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | IC AMP CLASS AB MONO 1W 44WQFN | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Package Type | Tape and Reel | 44-WFQFN Exposed Pad | 44-WFQFN Exposed Pad | 44-WFQFN Exposed Pad | 44-WFQFN Exposed Pad | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 5.5 to 2.6 volts | 2.6 to 5.5 volts |