Audio Amplifier, 0.08W, 2 Channel(s), 1 Func, Bipolar, PDSO8
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1200143-LM4929MM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER, 0.08W, 2 CHANNE Product overview: LM4929MM from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4929MM can be used for catalog matching and distributor lookup.
AUDIO AMPLIFIER, 0.08W, 2 CHANNE
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4929MM | 1200143-LM4929MM | 742-LM4929MM | LM4929MM | LM4929MM |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4929MM | 0.08W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | Bulk | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Active | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage (VS) | 5.5 to 2 volts | 2 to 5.5 volts |