Audio Amplifier, 0.08W, 2 Channel(s), 1 Func, Bipolar, PDSO8
Audio Amplifier, 0.08W, 2 Channel(s), 1 Func, Bipolar, PDSO8
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
IC AMP CLSS AB STER 80MW 10VSSOP
IC AMP CLSS AB STER 80MW 10VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4929MM/NOPB | 296-36639-2-ND | LM4929MM/NOPB | LM4929MM/NOPB | LM4929MM/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | |||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts |