Audio Amp Speaker 2-CH Stereo 2.2W Class-AB 14-Pin WSON EP T/R Product overview: LM4928SDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4928SDX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-WSON (4x3)
IC AMP CLASS AB STER 2.2W 14WSON
IC AMP CLASS AB STER 2.2W 14WSON
IC AMP CLASS AB STER 2.2W 14WSON
Amplifier IC 2-Channel (Stereo) Class AB 14-WSON (4x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-LM4928SDX/NOPB | LM4928SDX/NOPB-ND | 815-LM4928SDX/NOPB | LM4928SDX/NOPB | LM4928SDX/NOPB | LM4928SDX/NOPB |
| Product Name | 2.2W Audio Amplifier | Audio Amplifiers | IC AMP CLASS AB STER 2.2W 14WSON | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | |
| Features | Thermal Shutdown Protection |