Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1054693-LM4927SDX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): NCS2211MNTXG; LM4927SD; SGM4895YDB8/TR; LM4927SDX;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
2.5W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, LLP-8 Product overview: LM4927SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4927SDX can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 2.5W 8WSON
IC AMP CLASS AB MONO 2.5W 8WSON
IC AMP CLASS AB MONO 2.5W 8WSON
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4927SDX-ND | 1054693-LM4927SDX | 742-LM4927SDX | 815-LM4927SDX | LM4927SDX | LM4927SDX | LM4927SDX |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4927SDX | 2.5W Audio Amplifier | IC AMP CLASS AB MONO 2.5W 8WSON | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |