Manufacturer: Texas Instruments
Win Source Part Number: 827854-LM4926TL
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
AUDIO AMPLIFIER, 2 CHANNEL(S)
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 827854-LM4926TL | LM4926TL | LM4926TL |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4926TL | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 1.6 to 4.2 volts | 4.2 to 1.6 volts | |
| Output Power | 0.0800 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |