Manufacturer: Texas Instruments
Win Source Part Number: 1200137-LM49250RLX/N
Series: Boomer, PowerWise
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 3D, Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 36-WFBGA, DSBGA
Mounting: SMD
Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 2.43W x 2 @ 4 Ohm; 170mW x 1 @ 32 Ohm
Family Name: LM49250
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-DSBGA
Alternative Parts (Cross-Reference): LM49250RL/NOPB;
Introduction Date: January 23, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Audio Subsystem 36-Pin uSMD T/R Product overview: LM49250RLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM49250RLX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class D 36-DSBGA (3.5x3.24)
Audio Amplifiers Enhanced Emissions Suppression Stereo Class D Audio Sub-System w/ Ground Referenced Headphone Amp 36-DSBGA -40 to 85
IC AMP CLSS D STER 2.43W 36DSBGA
IC AMP CLSS D STER 2.43W 36DSBGA
Amplifier IC 2-Channel (Stereo) with Mono and Stereo Headphones Class D 36-DSBGA (3.5x3.24)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1200137-LM49250RLX/NOPB | 742-LM49250RLX/NOPB | 296-LM49250RLX/NOPBTR-ND | LM49250RLX/NOPB | LM49250RLX/NOPB | LM49250RLX/NOPB | LM49250RLX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM49250RLX/NOPB | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Output Power | 2.43 watts | 2.43 watts | 2.43 watts | 2.43 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| RoHS Compliant | RoHS | RoHS |