Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-SON (3x3)
0.04W, 2 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4924SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.04W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.04W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4924SDX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054685-LM4924SDX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 1.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STER 40MW 10WSON
IC AMP CLASS AB STER 40MW 10WSON
IC AMP CLASS AB STER 40MW 10WSON
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-SON (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4924SDX-ND | 742-LM4924SDX | 1054685-LM4924SDX | LM4924SDX | 815-LM4924SDX | LM4924SDX | LM4924SDX |
| Product Name | Audio Amplifiers | Dual 0.04W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4924SDX | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB STER 40MW 10WSON | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 1.5 to 3.6 volts | 3 volts | 1.5 to 3.6 volts | 3.6 to 1.5 volts | 1.5 to 3.6 volts | ||
| Output Power | 0.0400 watts | 0.0400 watts | 0.0400 watts | 0.0400 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |