Manufacturer: Texas Instruments
Win Source Part Number: 299201-LM4924SD
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 1.5 V to 3.6 V
Alternative Parts (Cross-Reference): LA4535MC-BH; LM4980SDXAULF; TPA6102A2DGKRG4; LM4924SD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.04W, 2 Channel(s), 1 Func, PDSO10
0.04W, 2 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4924SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.04W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.04W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4924SD/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-SON (3x3)
IC AMP CLASS AB STER 40MW 10WSON
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-SON (3x3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
AUDIO AMPLIFIER, 0.04W, 2 CHANNE
IC AMP CLASS AB STER 40MW 10WSON
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 299201-LM4924SD | LM4924SD/NOPB | 742-LM4924SD/NOPB | LM4924SD/NOPBTR-ND | LM4924SD/NOPB | LM4924SD/NOPB | LM4924SD/NOPB | 815-LM4924SD/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4924SD/NOPB | Dual 0.04W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB STER 40MW 10WSON | |
| Supply Voltage (VS) | 1.5 to 3.6 volts | 3 volts | 1.5 to 3.6 volts | 1.5 to 3.6 volts | 3.6 to 1.5 volts | |||
| Output Power | 0.0400 watts | 0.0400 watts | 0.0400 watts | 0.0400 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 10-WSON (3x3) | SOLCC10 | Tape and Reel | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad |