Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 779275-LM4924MMX
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Mute, Shutdown, Thermal Protection
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 1.5 V ~ 3.6 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 40mW x 2 @ 16 Ohm
Family Name: LM4924
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): LA4535MC-BH; LA4537MC-BH; LA4533M; LA4537MC;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
0.04W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO10, MSOP-10 Product overview: LM4924MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.04W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.04W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4924MMX can be used for catalog matching and distributor lookup.
IC AMP CLSS AB STER 40MW 10VSSOP
IC AMP CLSS AB STER 40MW 10VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4924MMX-ND | 779275-LM4924MMX | 742-LM4924MMX | LM4924MMX | LM4924MMX | LM4924MMX |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4924MMX | Dual 0.04W MSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 1.5 to 3.6 volts | 1.5 to 3.6 volts | 3 volts | 3.6 to 1.5 volts | 1.5 to 3.6 volts | |
| Output Power | 0.0400 watts | 0.0400 watts | 0.0400 watts | 0.0400 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |