Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
IC AMP CLASS AB MONO 1.1W 8VSSOP
IC AMP CLASS AB MONO 1.1W 8VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4923MMX/NOPB-ND | LM4923MMX/NOPB | LM4923MMX/NOPB | LM4923MMX/NOPB |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |