The LM4923LQ/NOPB is a 1.1 watt fully differential audio power amplifier designed for mobile phones and portable communication devices, available in an 8-pin WQFN package with dimensions of 2.2 mm width, 2.2 mm length, and 1.0 mm height. It operates from a 2.4 V to 5.5 V supply voltage, delivers 1.1 W continuous power into an 8 Ω load at 5 V with less than 1% THD+N, and consumes 0.1 μA in shutdown mode. The device features integrated pop and click suppression, thermal shutdown protection, and requires no output coupling or bootstrap capacitors. It is rated for operation from -40°C to 85°C and meets RoHS standards with a moisture sensitivity level of 3.
1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 8-WQFN -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-WQFN (2x2)
1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 8-WQFN -40 to 85 Product overview: LM4923LQ/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4923LQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054680-LM4923LQ/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WQFN (2x2)
Dimension: 8-WQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Audio Amplifier, 1 Func, Bipolar, PQCC8
Audio Amplifier, 1 Func, Bipolar, PQCC8
IC AMP CLASS AB MONO 1.1W 8WQFN
IC AMP CLASS AB MONO 1.1W 8WQFN
Amplifier IC 1-Channel (Mono) Class AB 8-WQFN (2x2)
Amplifier IC 1-Channel (Mono) Class AB 8-WQFN (2x2)
Audio Amplifiers 1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 8-WQFN -40 to 85
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4923LQ/NOPB | 296-LM4923LQ/NOPBTR-ND | 742-LM4923LQ/NOPB | 1054680-LM4923LQ/NOPB | LM4923LQ/NOPB | LM4923LQ/NOPB | LM4923LQ/NOPB | LM4923LQ/NOPB | LM4923LQ/NOPB |
| Product Name | LM4923 1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4923LQ/NOPB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts | 1.1 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |