AUDIO AMPLIFIER, 2 FUNC, PBGA14 Product overview: LM4922TLX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4922TLX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071482-LM4922TLX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 80mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DSBGA
Dimension: 14-WFBGA, DSBGA
Supply Voltage - Operating: 1.6 V to 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 14-DSBGA (1.96x1.96)
AUDIO AMPLIFIER, 2 FUNC, PBGA14
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 14-DSBGA (1.96x1.96)
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 14-DSBGA
IC AMP CLSS AB STER 80MW 14DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM4922TLX/NOPB | 071482-LM4922TLX/NOPB | LM4922TLX/NOPB-ND | LM4922TLX/NOPB | LM4922TLX/NOPB | LM4922TLX/NOPB |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4922TLX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Bulk | 14-DSBGA | 14-WFBGA, DSBGA | 14-WFBGA, DSBGA | 14-WFBGA, DSBGA | |
| Supply Voltage (VS) | 1.6 to 4.2 volts | 1.6 to 4.2 volts | 4.2 to 1.6 volts | 1.6 to 4.2 volts | ||
| Output Power | 0.0800 watts | 0.0800 watts | 0.0800 watts | 0.0800 watts |