Manufacturer: Texas Instruments
Win Source Part Number: 071481-LM4921ITLX
Packaging: Reel - TR
Type: Class AB
Features: DAC, I2S, Mute, Shutdown, SPI, Standby, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Dimension: 20-UFBGA, DSBGA
Supply Voltage - Operating: 2.6 V to 5.5 V
Alternative Parts (Cross-Reference): MAX13331GEE/V+T; NJM2171AR-TE1; NJM#2171AR; LM4921ITLX;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
SPECIALTY CONSUMER CIRCUIT, PBGA20, MICRO, SMD-20 Product overview: LM4921ITLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4921ITLX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 071481-LM4921ITLX | 742-LM4921ITLX |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4921ITLX | SMD Audio Amplifier |
| Supply Voltage (VS) | 2.6 to 5.5 volts |