Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-WSON (4x3)
0.095W, 2 CHANNEL, AUDIO AMPLIFIER, DSO14, LLP-14 Product overview: LM4917SDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.095W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.095W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4917SDX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779274-LM4917SDX
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 1.4 V ~ 3.6 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 95mW x 2 @ 16 Ohm
Family Name: LM4917
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-WSON (4x3)
Alternative Parts (Cross-Reference): MAX4411EBE+TG51; MAX4411EBE+TG104; MAX4411ETP+T; MAX4409ETP+;
Introduction Date: August 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 95MW 14WSON
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-WSON (4x3)
IC AMP CLASS AB STER 95MW 14WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4917SDX-ND | 742-LM4917SDX | 779274-LM4917SDX | LM4917SDX | LM4917SDX | LM4917SDX |
| Product Name | Audio Amplifiers | Dual 0.095W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4917SDX | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 1.4 to 3.6 volts | 3 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 3.6 to 1.4 volts | |
| Output Power | 0.0950 watts | 0.0950 watts | 0.0950 watts | 0.0950 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |