LM4917 Ground-Referenced, 95mW Stereo Headphone Amplifier 14-TSSOP -40 to 85
Audio Amplifier, 2 Func, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 019341-LM4917MTX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 95mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
LM4917 Ground-Referenced, 95mW Stereo Headphone Amplifier 14-TSSOP -40 to 85 Product overview: LM4917MTX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95mW, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 95mW, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4917MTX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLSS AB STER 95MW 14TSSOP
Audio Amplifiers LM4917 Ground-Referenced, 95mW Stereo Headphone Amplifier 14-TSSOP -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLSS AB STER 95MW 14TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4917MTX/NOPB | LM4917MTX/NOPB | 019341-LM4917MTX/NOPB | 742-LM4917MTX/NOPB | 296-38134-2-ND | LM4917MTX/NOPB | LM4917MTX/NOPB | LM4917MTX/NOPB | LM4917MTX/NOPB |
| Product Name | LM4917 LM4917 Ground-Referenced, 95mW Stereo Headphone Amplifier | Linear - Linear - Amplifiers - Audio - LM4917MTX/NOPB | 95mW TSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) | |||
| Supply Voltage (VS) | 1.4 to 3.6 volts | 3 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 3.6 to 1.4 volts | ||||
| Output Power | 0.0950 watts | 0.0950 watts | 0.0950 watts | 0.0950 watts |