LM4917 Ground-Referenced, 95mW Stereo Headphone Amplifier 14-TSSOP -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
LM4917 Ground-Referenced, 95mW Stereo Headphone Amplifier 14-TSSOP -40 to 85 Product overview: LM4917MT/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95mW, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 95mW, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4917MT/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.097W, 2 Channel(s), 1 Func, PDSO14
Audio Amplifier, 0.097W, 2 Channel(s), 1 Func, PDSO14
IC AMP CLSS AB STER 95MW 14TSSOP
Audio Amplifiers 95mW St Headphone Amp
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4917MT/NOPB | LM4917MT/NOPB-ND | 742-LM4917MT/NOPB | LM4917MT/NOPB | LM4917MT/NOPB | LM4917MT/NOPB | LM4917MT/NOPB |
| Product Name | LM4917 LM4917 Ground-Referenced, 95mW Stereo Headphone Amplifier | Audio Amplifiers | 95mW TSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 3.6 to 1.4 volts | 1.4 to 3.6 volts | |||
| Output Power | 0.0950 watts | 0.0950 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |