AUDIO AMPLIFIER Product overview: LM4916MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4916MMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779273-LM4916MMX/NOP
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Mute, Shutdown, Thermal Protection
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: 1-Channel (Mono) with Stereo Headphones
Operating Supply Voltage: 900 mV ~ 2.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 85mW x 1 @ 8 Ohm; 14mW x 2 @ 16 Ohm
Family Name: LM4916
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): BU7150NUV-E2; BU7150NUV; LM4916MMX; LM4916MM;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Audio Amplifier, 1 Func, PDSO10
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-VSSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-VSSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-VSSOP
IC AMP CLSS AB MONO 85MW 10VSSOP
AUDIO AMPLIFIER, 1 FUNC, PDSO10
IC AMP CLSS AB MONO 85MW 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-LM4916MMX/NOPB | 779273-LM4916MMX/NOPB | LM4916MMX/NOPB | LM4916MMX/NOPB-ND | LM4916MMX/NOPB | LM4916MMX/NOPB | LM4916MMX/NOPB | 815-LM4916MMX/NOPB |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4916MMX/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLSS AB MONO 85MW 10VSSOP | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 0.9000 to 2.5 volts | 0.9000 to 2.5 volts | 0.9000 to 2.5 volts | 0.9000 to 2.5 volts | 2.5 to 0.9000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; TSSOP10 | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | ||
| Output Power | 0.0850 watts | 0.0850 watts | 0.0850 watts | 0.0850 watts |