1.5V, Mono 85mW BTL Output, 14mW Stereo Headphone Audio Amplifier 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 137790-LM4916MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 85mW x 1 @ 8 Ohm; 14mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 900 mV to 2.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-VSSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-VSSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-VSSOP
1.5V, Mono 85mW BTL Output, 14mW Stereo Headphone Audio Amplifier 10-VSSOP -40 to 85 Product overview: LM4916MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 85mW, 14mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5V, 85mW, 14mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4916MM/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.085W, 2 Channel(s), 1 Func, PDSO10
Audio Amplifier, 0.085W, 2 Channel(s), 1 Func, PDSO10
Audio Amplifiers 10Mw Stereo Headphone Audio Amp
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-VSSOP
IC AMP CLSS AB MONO 85MW 10VSSOP
IC AMP CLSS AB MONO 85MW 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4916MM/NOPB | 137790-LM4916MM/NOPB | LM4916MM/NOPBDKR-ND | 742-LM4916MM/NOPB | LM4916MM/NOPB | LM4916MM/NOPB | LM4916MM/NOPB | LM4916MM/NOPB | LM4916MM/NOPB |
| Product Name | LM4916 1.5V, Mono 85mW BTL Output, 14mW Stereo Headphone Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4916MM/NOPB | Audio Amplifiers | 1.5V 85mW 14mW Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 0.9000 to 2.5 volts | 0.9000 to 2.5 volts | 0.9000 to 2.5 volts | 0.9000 to 2.5 volts | 2.5 to 0.9000 volts | ||||
| Output Power | 0.0850 watts | 0.0850 watts | 0.0850 watts | 0.0850 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB |