The LM4916LD/NOPB is a mono differential output and stereo headphone audio amplifier for single-cell portable audio applications, packaged in a 10-pin WSON (NGY) with dimensions of 3.3 mm by 3.3 mm. It operates from a supply voltage of 0.9 V to 2.5 V, delivering 85 mW into an 8 Ω load in BTL mode and 14 mW per channel into a 16 Ω load in stereo headphone mode at 1% THD+N. It includes click and pop suppression, active-low shutdown with 0.02 µA typical current, and thermal shutdown protection. The operating temperature range is -40°C to 85°C, and the device meets a moisture sensitivity level of 3 at 260°C peak reflow. The part is RoHS compliant with lead-free finish and supports a junction temperature up to 150°C.
1.5V, Mono 85mW BTL Output, 14mW Stereo Headphone Audio Amplifier 10-WSON -40 to 85
Audio Amplifier, 0.014W, 2 Channel(s), 1 Func, PDSO10
Audio Amplifier, 0.014W, 2 Channel(s), 1 Func, PDSO10
LM4916 1.5V, MONO 85MW BTL OUTPU Product overview: LM4916LD/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 85MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5V, 85MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4916LD/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054674-LM4916LD/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 85mW x 1 @ 8 Ohm; 14mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 900 mV to 2.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-WSON (3x3)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-WSON (3x3)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-WSON (3x3)
IC AMP CLASS AB MONO 85MW 10WSON
Audio Amplifiers 1.5V, Mono 85mW BTL Output, 14mW Stereo Headphone Audio Amplifier 10-WSON -40 to 85
LM4916 1.5V, MONO 85MW BTL OUTPU
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4916LD/NOPB | LM4916LD/NOPB | 742-LM4916LD/NOPB | 1054674-LM4916LD/NOPB | LM4916LD/NOPBTR-ND | LM4916LD/NOPB | LM4916LD/NOPB | LM4916LD/NOPB | LM4916LD/NOPB |
| Product Name | LM4916 1.5V, Mono 85mW BTL Output, 14mW Stereo Headphone Audio Amplifier | 1.5V 85MW Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4916LD/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Standards | RoHS | ||||||||
| Package Type | WSON10 | Bulk | 10-WSON (3x3) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |