Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D, Class G 25-DSBGA
IC AMP D/G MONO 1.35W 25DSBGA Product overview: LM49153TMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM49153TMX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifiers Mono Audio Subsys w/ class G Headphone Amp Class D Speaker Amp Noise Gate & Speaker Protection 25-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D, Class G 25-BGA (2.01x2.01)
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class D, Class G 25-DSBGA
IC AMP D/G MONO 1.35W 25DSBGA
IC AMP D/G MONO 1.35W 25DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM49153TMX/NOPB-ND | 742-LM49153TMX/NOPB | LM49153TMX/NOPB | LM49153TMX/NOPB | LM49153TMX/NOPB | LM49153TMX/NOPB | LM49153TMX/NOPB |
| Product Name | Audio Amplifiers | 1.35W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 1.35 watts | 1.35 watts | 1.35 watts | 1.35 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D; Class G | Class D; Class G | Class D; Class G |