Manufacturer: Texas Instruments
Win Source Part Number: 133364-LM49151TL/NOP
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, I2C, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 42mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Dimension: 20-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mono Class D Subsys w/ Earpiece Drv, Gnd Ref Headph Amp, Speaker Protection & No Clip w/ Clip Cntrl 20-DSBGA -40 to 85 Product overview: LM49151TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM49151TL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-DSBGA
Audio Amplifiers Mono Class D Subsys w/ Earpiece Drv, Gnd Ref Headph Amp, Speaker Protection & No Clip w/ Clip Cntrl 20-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-DSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-DSBGA
IC AMP CLSS D MONO 1.25W 20DSBGA
IC AMP CLSS D MONO 1.25W 20DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 133364-LM49151TL/NOPB | 742-LM49151TL/NOPB | LM49151TL/NOPBCT-ND | LM49151TL/NOPB | LM49151TL/NOPB | LM49151TL/NOPB | LM49151TL/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM49151TL/NOPB | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | 20-DSBGA | Tape and Reel | 20-UFBGA, DSBGA | 20-UFBGA, DSBGA | 20-UFBGA, DSBGA | ||
| RoHS Compliant | RoHS | RoHS |