Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-uSMD
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-uSMD
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-uSMD
Win Source Part Number: 1070152-LM49150TL/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®
Type: Class D
Features: Depop, E2S, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 2.1W x 1 @ 4Ohm; 42mW x 2 @ 32Ohm
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFBGA
Supplier Device Package: 20-uSMD
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MAX9792CETI+; LM49120TL/NOPB; LM4855LQ/NOPB; LM4855ITL; LM4845ITL; LM4845ITL/NOPBLM4915
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: TEXNSCLM49150TL/NOPB
Mono Class D Audio Subsystem w/ Earpiece Driver & Stereo Gnd Ref Headphone Amps 20-DSBGA -40 to 85 Product overview: LM49150TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM49150TL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-uSMD
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-uSMD
IC AMP CLASS D MONO 2.1W 20USMD
Audio Amplifiers Mono Class D Audio Subsystem w/ Earpiece Driver & Stereo Gnd Ref Headphone Amps 20-DSBGA -40 to 85
IC AMP CLASS D MONO 2.1W 20USMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM49150TL/NOPBDKR-ND | 1070152-LM49150TL/NOPB | 742-LM49150TL/NOPB | LM49150TL/NOPB | LM49150TL/NOPB | LM49150TL/NOPB | LM49150TL/NOPB |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |