Texas Instruments Audio Amplifier LM4912MM

Description
AUDIO AMPLIFIER Product overview: LM4912MM from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4912MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO AMPLIFIER Product overview: LM4912MM from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4912MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Audio Amplifier
742-LM4912MM
Audio Amplifier 742-LM4912MM
AUDIO AMPLIFIER Product overview: LM4912MM from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4912MM can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER Product overview: LM4912MM from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4912MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers - 1378824-LM4912MM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
1378824-LM4912MM
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers 1378824-LM4912MM
Win Source Part Number: 1378824-LM4912MM Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. Type: Class AB MSL Level: 1 (Unlimited) Mfr: National Semiconductor Series: Boomer® Package: Bulk Product Status: Active Features: Mute, Shutdown, Thermal Protection Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Affected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 145mW x 2 @ 16Ohm

Win Source Part Number: 1378824-LM4912MM
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: Class AB
MSL Level: 1 (Unlimited)
Mfr: National Semiconductor
Series: Boomer®
Package: Bulk
Product Status: Active
Features: Mute, Shutdown, Thermal Protection
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 145mW x 2 @ 16Ohm

Buy Now Datasheet
Audio Amplifiers - LM4912MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4912MM
Audio Amplifiers LM4912MM
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4912MM
Integrated Circuits (ICs) - Linear - Amplifiers LM4912MM
AUDIO AMPLIFIER

AUDIO AMPLIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LM4912MM 1378824-LM4912MM LM4912MM LM4912MM
Product Name Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Output Power 0.1450 watts 0.1450 watts
Unlock Full Specs
to access all available technical data