Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 16-DSBGA
IC AMP CLASS AB MONO 1.3W 16USMD
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 16-DSBGA
IC AMP CLASS AB MONO 1.3W 16USMD
Audio Amplifiers Audio Sub-System w/ Mono Class AB Loudspeaker Amp & Stereo OCL/SE Headphone Amp 16-DSBGA -40 to 85
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM49120TLX/NOPB-ND | LM49120TLX/NOPB | LM49120TLX/NOPB | LM49120TLX/NOPB | LM49120TLX/NOPB |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Output Power | 1.3 watts | 1.3 watts | 1.3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |