The LM4911QMMX/NOPB is a stereo 40mW low-noise headphone amplifier with selectable capacitive coupled or OCL output, housed in a 10-pin VSSOP package. It operates from a 2V to 5.5V supply, delivers 40mW per channel into a 16Ω load at 1% THD+N with a 3V supply, and includes a shutdown mode consuming 2.0µA maximum. The device is AEC-Q100 Grade 2 qualified with an operating temperature range of -40°C to 105°C.
Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output 10-VSSOP -40 to 105
0.04W, 2 Channel(s), 1 Func, PDSO10
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Automotive, 40-mW, stereo headphone amplifier with selectable capacitive coupled or OCL output 10-VSSOP -40 to 105 Product overview: LM4911QMMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4911QMMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200124-LM4911QMMX/N
Packaging: Tape and Reel
Type: Class AB
Mounting Style: SMD
Features: Mute, Shutdown, Thermal Protection
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM4911
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Max Output Power x Channels at Load: 145mW x 2 at 16Ohm
IC AMP AB STEREO 145MW 10VSSOP
IC AMP AB STEREO 145MW 10VSSOP
Audio Amplifiers Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output 10-VSSOP -40 to 105
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4911QMMX/NOPB | LM4911QMMX/NOPB | LM4911QMMX/NOPB-ND | 742-LM4911QMMX/NOPB | 1200124-LM4911QMMX/NOPB | LM4911QMMX/NOPB | LM4911QMMX/NOPB | LM4911QMMX/NOPB | LM4911QMMX/NOPB |
| Product Name | LM4911Q-Q1 Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | Audio Amplifiers | Automotive Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4911QMMX/NOPB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VSSOP | SSOP; SOP; VSSOP10 | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | ||||||||
| Life Cycle Stage | Active | Active | |||||||
| Features | Thermal Shutdown Protection |