Audio Amplifier, 0.145W, 2 Channel(s), 1 Func, PDSO10
0.145W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO10, MSOP-10 Product overview: LM4911MM from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.145W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.145W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4911MM can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
IC AMP AB STEREO 145MW 10VSSOP
IC AMP AB STEREO 145MW 10VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4911MM | 742-LM4911MM | LM4911MMTR-ND | LM4911MM | LM4911MM | LM4911MM |
| Product Name | Dual 0.145W MSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | ||||
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |