Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 107872-LM4911LD/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 145mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
AUDIO AMPLIFIER Product overview: LM4911LD/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4911LD/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.145W, 2 Channel(s), 1 Func, PDSO10
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
IC AMP CLSS AB STER 145MW 10WSON
AUDIO AMPLIFIER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4911LD/NOPBTR-ND | 107872-LM4911LD/NOPB | 742-LM4911LD/NOPB | LM4911LD/NOPB | LM4911LD/NOPB | LM4911LD/NOPB | LM4911LD/NOPB |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4911LD/NOPB | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |||
| Output Power | 0.1450 watts | 0.1450 watts | 0.1450 watts | 0.1450 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |