Audio Amplifier, 0.035W, 2 Channel(s), 1 Func, PDSO8
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
IC 0.035 W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8, Audio/Video Amplifier Product overview: LM4910MAX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.035 W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.035 W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4910MAX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
AUDIO AMPLIFIER
IC AMP CLASS AB STER 35MW 8SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4910MAX/NOPB | LM4910MAX/NOPB-ND | 742-LM4910MAX/NOPB | LM4910MAX/NOPB | LM4910MAX/NOPB | LM4910MAX/NOPB |
| Product Name | Audio Amplifiers | Dual 0.035 W SOIC Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Standards | RoHS | |||||
| Package Type | SOP; SOP8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed | ||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts |