Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 25-BGA (2.01x2.01)
AUDIO AMPLIFIER, 1.3W, 1 CHANNEL
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM49101TM | LM49101TM |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts |
| Output Power | 1.3 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |