Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 25-CSBGA (3x3)
IC AMP AB MONO 1.575W 25CSBGA
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 25-CSBGA (3x3)
IC AMP AB MONO 1.575W 25CSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM49100GRX/NOPB-ND | LM49100GRX/NOPB | LM49100GRX/NOPB | LM49100GRX/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |
| Output Power | 1.57 watts | 1.57 watts | 1.57 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |