Manufacturer: Texas Instruments
Win Source Part Number: 923225-LM4908MABD
Series: Boomer®
Features: LM4908 series Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Package: Box
Part Status: Obsolete
Family Name: LM4908
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 923225-LM4908MABD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4908MABD |
| Operation Class | Class A; Class AB |