Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070151-LM4908MA
Mounting: SMD (SMT)
Number of Channels: 2
Number of Pins: 8
Output Power: 120 mW
Categories: OEM Parts(J-L)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Load Impedance: 16 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070151-LM4908MA |
| Product Name | OEM Parts - OEM Parts (J - L) - LM4908MA |