Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers LM4908LQBD

Description
Win Source Part Number: 1382500-LM4908LQBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM4908 Max Output Power x Channels @ Load: 157mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4908 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382500-LM4908LQBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM4908 Max Output Power x Channels @ Load: 157mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4908 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1382500-LM4908LQBD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1382500-LM4908LQBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1382500-LM4908LQBD
Win Source Part Number: 1382500-LM4908LQBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM4908 Max Output Power x Channels @ Load: 157mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4908 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382500-LM4908LQBD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: Boomer®
Package: Box
Standard Package: 1 pcs
Output Type: Headphones, 2-Channel (Stereo)
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LM4908
Max Output Power x Channels @ Load: 157mW x 2 @ 16Ohm
Board Type: Fully Populated
Voltage - Supply: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM4908
Product Status: Obsolete
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
LM4908LQBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards LM4908LQBD
BOARD EVALUATION LM4908LQ

BOARD EVALUATION LM4908LQ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1382500-LM4908LQBD LM4908LQBD
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Expansion Boards, Daughter Cards - 223-1784-ND - DigiKey
Specs
Supported System Rotary Encoder
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
4 suppliers
Sensor Development Tools - 1938426 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details