Amplifier IC 1-Channel (Mono) Class AB 8-WQFN (2x2)
IC AMP CLASS AB MONO 1.07W 8WQFN
IC AMP CLASS AB MONO 1.07W 8WQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4907LQX | LM4907LQX | LM4907LQX |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |
| Output Power | 1.07 watts | 1.07 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |