1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, MSOP-8 Product overview: LM4906MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4906MMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071475-LM4906MMX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM4906MMX | 071475-LM4906MMX | LM4906MMX-ND | LM4906MMX | LM4906MMX | LM4906MMX |
| Product Name | 1W MSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4906MMX | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 5.5 to 2.6 volts | 2.6 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts |