Manufacturer: Texas Instruments
Win Source Part Number: 779268-LM4906LDBD
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.6 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LM4906
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Family Name: LM4906
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): LM4906LDBD/NOPB;
Introduction Date: May 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779268-LM4906LDBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4906LDBD |
| Supply Voltage (VS) | 2.6 to 5.5 volts |