Texas Instruments 1.07W Audio Amplifier LM4905LDX

Description
IC AMP CLASS AB MONO 1.07W 8WSON Product overview: LM4905LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.07W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.07W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4905LDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS AB MONO 1.07W 8WSON Product overview: LM4905LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.07W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.07W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4905LDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.07W Audio Amplifier
742-LM4905LDX
1.07W Audio Amplifier 742-LM4905LDX
IC AMP CLASS AB MONO 1.07W 8WSON Product overview: LM4905LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.07W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.07W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4905LDX can be used for catalog matching and distributor lookup.

IC AMP CLASS AB MONO 1.07W 8WSON Product overview: LM4905LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.07W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.07W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4905LDX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4905LDX - 071473-LM4905LDX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4905LDX
071473-LM4905LDX
Linear - Linear - Amplifiers - Audio - LM4905LDX 071473-LM4905LDX
Manufacturer: Texas Instruments Win Source Part Number: 071473-LM4905LDX Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.07W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (3x3) Dimension: 8-WFDFN Exposed Pad Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071473-LM4905LDX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.07W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now
Shenzhen, China
Linear - Amplifiers - Audio
LM4905LDX
Linear - Amplifiers - Audio LM4905LDX
IC AMP CLASS AB MONO 1.07W 8WSON

IC AMP CLASS AB MONO 1.07W 8WSON

Supplier's Site Datasheet
Audio Amplifiers - LM4905LDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4905LDX
Audio Amplifiers LM4905LDX
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x3)

Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x3)

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4905LDX
Integrated Circuits (ICs) - Linear - Amplifiers LM4905LDX
IC AMP CLASS AB MONO 1.07W 8WSON

IC AMP CLASS AB MONO 1.07W 8WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LM4905LDX 071473-LM4905LDX LM4905LDX LM4905LDX LM4905LDX
Product Name 1.07W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4905LDX Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 8-WSON (3x3) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Output Power 1.07 watts 1.07 watts 1.07 watts
Unlock Full Specs
to access all available technical data