Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
IC AMP CLASS AB MONO 675MW 8WSON
IC AMP CLASS AB MONO 675MW 8WSON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4902LD/NOPBTR-ND | LM4902LD/NOPB | LM4902LD/NOPB | LM4902LD/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |
| Output Power | 0.6750 watts | 0.6750 watts | 0.6750 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |