The LM4901 is an audio power amplifier designed for mobile phones and portable devices, delivering 1.6 W continuous power into a 4 Ω BTL load at 5 V with less than 1% THD+N. It operates from 2.0 V to 5.5 V, features a shutdown current of 0.1 µA, and includes selectable high or low logic-level shutdown. The LM4901MMX/NOPB is packaged in a 10-pin VSSOP with a thermal resistance of 190 °C/W, and operates from -40 °C to 85 °C. No output coupling capacitors or bootstrap capacitors are required.
1.6 Watt Audio Power Amplifier with Selectable Shutdown Logic Level 10-VSSOP -40 to 85
1.6 Watt Audio Power Amplifier with Selectable Shutdown Logic Level 10-VSSOP -40 to 85 Product overview: LM4901MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4901MMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 299186-LM4901MM
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.6W x 1 @ 4 Ohm
Family Name: LM4901
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9711ETC+; MAX9711ETC; NCP4894DMR2; LM4879MM;
Introduction Date: September 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
IC AUDIO AMP AB 10-VSSOP
IC AUDIO AMP AB 10-VSSOP
IC AMP CLSS AB MONO 1.6W 10VSSOP
IC AMP CLSS AB MONO 1.6W 10VSSOP
Audio Amplifiers 1.6 Watt Audio Power Amplifier with Selectable Shutdown Logic Level 10-VSSOP -40 to 85
IC AMP CLSS AB MONO 1.6W 10VSSOP
Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4901MMX/NOPB | 742-LM4901MMX/NOPB | 299186-LM4901MM | 296-LM4901MMX/NOPBTR-ND | LM4901MMX/NOPB | LM4901MMX/NOPB | LM4901MMX/NOPB | LM4901MMX/NOPB | LM4901MMX/NOPB |
| Product Name | LM4901 1.6 Watt Audio Power Amplifier with Selectable Shutdown Logic Level | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4901MMX/NOPB | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape and Reel | SSOP; SOP; 10-VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |