Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 843409-LM4901MM/NOPB
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC AMP CLSS AB MONO 1.6W 10VSSOP Product overview: LM4901MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4901MM/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLSS AB MONO 1.6W 10VSSOP
Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
IC AMP CLSS AB MONO 1.6W 10VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4901MM/NOPBTR-ND | 843409-LM4901MM/NOPB | 742-LM4901MM/NOPB | LM4901MM/NOPB | LM4901MM/NOPB | LM4901MM/NOPB |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4901MM/NOPB | 1.6W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||
| Output Power | 1.6 watts | 1.6 watts | 1.6 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |