Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Audio - LM4900LD LM4900LD

Description
Manufacturer: Texas Instruments Win Source Part Number: 877492-LM4900LD Series: Boomer® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM4900 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2.5x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: *LM4900LD, LM4900LDDKR-NDR, LM4900LDDKR, LM4900LDTR-NDR, LM4900LDCT-NDR, LM4900LD/NOPB, *LM4900LD/NOPB, LM4900LDCT, LM4900LDTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877492-LM4900LD Series: Boomer® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM4900 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2.5x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: *LM4900LD, LM4900LDDKR-NDR, LM4900LDDKR, LM4900LDTR-NDR, LM4900LDCT-NDR, LM4900LD/NOPB, *LM4900LD/NOPB, LM4900LDCT, LM4900LDTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4900LD - 877492-LM4900LD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4900LD
877492-LM4900LD
Linear - Linear - Amplifiers - Audio - LM4900LD 877492-LM4900LD
Manufacturer: Texas Instruments Win Source Part Number: 877492-LM4900LD Series: Boomer® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM4900 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2.5x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: *LM4900LD, LM4900LDDKR-NDR, LM4900LDDKR, LM4900LDTR-NDR, LM4900LDCT-NDR, LM4900LD/NOPB, *LM4900LD/NOPB, LM4900LDCT, LM4900LDTR

Manufacturer: Texas Instruments
Win Source Part Number: 877492-LM4900LD
Series: Boomer®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4900
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2.5x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: *LM4900LD, LM4900LDDKR-NDR, LM4900LDDKR, LM4900LDTR-NDR, LM4900LDCT-NDR, LM4900LD/NOPB, *LM4900LD/NOPB, LM4900LDCT, LM4900LDTR

Buy Now Datasheet
Singapore, Singapore
0.675W Audio Amplifier
742-LM4900LD
0.675W Audio Amplifier 742-LM4900LD
0.675W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, LLP-8 Product overview: LM4900LD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.675W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.675W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4900LD can be used for catalog matching and distributor lookup.

0.675W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, LLP-8 Product overview: LM4900LD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.675W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.675W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4900LD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4900LDTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4900LDTR-ND
Audio Amplifiers LM4900LDTR-ND
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Buy Now Datasheet
Audio Amplifiers - LM4900LD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4900LD
Audio Amplifiers LM4900LD
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Audio
LM4900LD
Linear - Amplifiers - Audio LM4900LD
IC AMP CLASS AB MONO 675MW 8WSON

IC AMP CLASS AB MONO 675MW 8WSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4900LD
Integrated Circuits (ICs) - Linear - Amplifiers LM4900LD
IC AMP CLASS AB MONO 675MW 8WSON

IC AMP CLASS AB MONO 675MW 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 877492-LM4900LD 742-LM4900LD LM4900LDTR-ND LM4900LD LM4900LD LM4900LD
Product Name Linear - Linear - Amplifiers - Audio - LM4900LD 0.675W Audio Amplifier Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class A; Class AB Class AB Class AB
Package Type 8-WSON (2.5x2.5) Cut Tape 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Features Thermal Shutdown Protection
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Unlock Full Specs
to access all available technical data