Texas Instruments High-Performance Analog 1W Audio Amplifier LM4899ITL/NOPB

Description
Audio Amp Speaker 1-CH Mono 1W Class-AB 9-Pin uSMD T/R Product overview: LM4899ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4899ITL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Speaker 1-CH Mono 1W Class-AB 9-Pin uSMD T/R Product overview: LM4899ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4899ITL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Audio Amplifier - 742-LM4899ITL/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Audio Amplifier
742-LM4899ITL/NOPB
1W Audio Amplifier 742-LM4899ITL/NOPB
Audio Amp Speaker 1-CH Mono 1W Class-AB 9-Pin uSMD T/R Product overview: LM4899ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4899ITL/NOPB can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 1W Class-AB 9-Pin uSMD T/R Product overview: LM4899ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4899ITL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4899ITL/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4899ITL/NOPB-ND
Audio Amplifiers LM4899ITL/NOPB-ND
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA

Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4899ITL/NOPB - 1054661-LM4899ITL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4899ITL/NOPB
1054661-LM4899ITL/NOPB
Linear - Linear - Amplifiers - Audio - LM4899ITL/NOPB 1054661-LM4899ITL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054661-LM4899ITL/NO PB Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-uSMD Dimension: 9-WFBGA Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054661-LM4899ITL/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSMD
Dimension: 9-WFBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4899ITL/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4899ITL/NOPB
Linear - Amplifiers - Audio LM4899ITL/NOPB
IC AMP CLASS AB MONO 1.4W 9USMD

IC AMP CLASS AB MONO 1.4W 9USMD

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4899ITL/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4899ITL/NOPB
IC AMP CLASS AB MONO 1.4W 9USMD

IC AMP CLASS AB MONO 1.4W 9USMD

Supplier's Site
Audio Amplifiers - LM4899ITL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4899ITL/NOPB
Audio Amplifiers LM4899ITL/NOPB
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA

Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-LM4899ITL/NOPB LM4899ITL/NOPB-ND 1054661-LM4899ITL/NOPB LM4899ITL/NOPB LM4899ITL/NOPB LM4899ITL/NOPB
Product Name 1W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4899ITL/NOPB Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts 2.4 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 9-WFBGA, DSBGA 9-uSMD 9-WFBGA, DSBGA 9-WFBGA, DSBGA
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1220325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details