Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232335-LM4898MMX
Packaging: Tape and Reel
Operating Supply Voltage: 5 V
Number of Channels: 1
Number of Pins: 10
Common Mode Rejection Ratio: 50 dB
Output Power: 1 W
Categories: Custom Parts
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.4 V
Max Operating Temperature: 85 °C
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 90 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232335-LM4898MMX |
| Product Name | Custom Parts - Custom Parts (J - M) - LM4898MMX |