Texas Instruments 1.4W Audio Amplifier LM4898LDX

Description
1.4W, 1 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4898LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4898LDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.4W, 1 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4898LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4898LDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4W Audio Amplifier - 742-LM4898LDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4W Audio Amplifier
742-LM4898LDX
1.4W Audio Amplifier 742-LM4898LDX
1.4W, 1 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4898LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4898LDX can be used for catalog matching and distributor lookup.

1.4W, 1 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4898LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4898LDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4898LDX - 071472-LM4898LDX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4898LDX
071472-LM4898LDX
Linear - Linear - Amplifiers - Audio - LM4898LDX 071472-LM4898LDX
Manufacturer: Texas Instruments Win Source Part Number: 071472-LM4898LDX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x4) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071472-LM4898LDX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x4)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4898LDX 071472-LM4898LDX
Product Name 1.4W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4898LDX
Supply Voltage (VS) 5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data