The LM4895LD is a fully differential audio power amplifier designed for mobile and portable communication applications. It delivers 1 watt of continuous average power to an 8,Ѷ load with less than 1% total harmonic distortion plus noise (THD+N) from a 5V DC power supply. The amplifier operates within a voltage range of 2.2V to 5.5V and features an internally fixed gain of 6dB. This device includes advanced pop and click circuitry to eliminate noise during turn-on and turn-off transitions, making it suitable for applications where audio quality is critical. It can drive capacitive loads up to 500 pF and does not require output coupling or bootstrap capacitors, which simplifies the design and reduces component count. The LM4895LD also features a low-power shutdown mode with a typical shutdown current of 0.1µA, enhancing its efficiency in battery-operated devices. Thermal shutdown protection is included to prevent overheating, and the device is available in space-saving packages such as micro SMD, VSSOP, and WSON. This amplifier is ideal for use in mobile phones, PDAs, and other portable electronic devices where size and power efficiency are important considerations.
AUDIO AMPLIFIER Product overview: LM4895LD from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4895LD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)
Manufacturer: Texas Instruments
Win Source Part Number: 129674-LM4895LD
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x4)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB MONO 1.4W 10WSON
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)
AUDIO AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LM4895LD | LM4895LDTR-ND | 129674-LM4895LD | LM4895LD | LM4895LD | LM4895LD |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4895LD | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Bulk | 10-WFDFN Exposed Pad | 10-WSON (3x4) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | ||
| Output Power | 1.4 watts | 1.4 watts | 1.4 watts | 1.4 watts |