Texas Instruments 1W MSOP Audio Amplifier LM4894MMX

Description
1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO10, MSOP-10 Product overview: LM4894MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894MMX can be used for catalog matching and distributor lookup.
Request a Quote
Description
1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO10, MSOP-10 Product overview: LM4894MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894MMX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W MSOP Audio Amplifier - 742-LM4894MMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W MSOP Audio Amplifier
742-LM4894MMX
1W MSOP Audio Amplifier 742-LM4894MMX
1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO10, MSOP-10 Product overview: LM4894MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894MMX can be used for catalog matching and distributor lookup.

1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO10, MSOP-10 Product overview: LM4894MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894MMX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4894MMX - 071470-LM4894MMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4894MMX
071470-LM4894MMX
Linear - Linear - Amplifiers - Audio - LM4894MMX 071470-LM4894MMX
Manufacturer: Texas Instruments Win Source Part Number: 071470-LM4894MMX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071470-LM4894MMX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4894MMX 071470-LM4894MMX
Product Name 1W MSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4894MMX
Supply Voltage (VS) 5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data