Texas Instruments 1.4W Audio Amplifier LM4894LD/NOPB

Description
IC AMP CLASS AB MONO 1.4W 10WSON Product overview: LM4894LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894LD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS AB MONO 1.4W 10WSON Product overview: LM4894LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894LD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.4W Audio Amplifier
742-LM4894LD/NOPB
1.4W Audio Amplifier 742-LM4894LD/NOPB
IC AMP CLASS AB MONO 1.4W 10WSON Product overview: LM4894LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894LD/NOPB can be used for catalog matching and distributor lookup.

IC AMP CLASS AB MONO 1.4W 10WSON Product overview: LM4894LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4894LD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4894LD/NOPB - 1054655-LM4894LD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4894LD/NOPB
1054655-LM4894LD/NOPB
Linear - Linear - Amplifiers - Audio - LM4894LD/NOPB 1054655-LM4894LD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054655-LM4894LD/NOP B Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x4) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054655-LM4894LD/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x4)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Audio Amplifiers - LM4894LD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4894LD/NOPB
Audio Amplifiers LM4894LD/NOPB
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)

Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)

Buy Now
Linear - Amplifiers - Audio - LM4894LD/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4894LD/NOPB
Linear - Amplifiers - Audio LM4894LD/NOPB
IC AMP CLASS AB MONO 1.4W 10WSON

IC AMP CLASS AB MONO 1.4W 10WSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4894LD/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4894LD/NOPB
IC AMP CLASS AB MONO 1.4W 10WSON

IC AMP CLASS AB MONO 1.4W 10WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LM4894LD/NOPB 1054655-LM4894LD/NOPB LM4894LD/NOPB LM4894LD/NOPB LM4894LD/NOPB
Product Name 1.4W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4894LD/NOPB Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 10-WSON (3x4) 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier - 742-LM4850LD - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Package Type Bulk
View Details
3 suppliers
Op Amps - 2448571P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
 - 5440/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
Life Cycle Stage Rochester Active
View Details