IC AMP CLASS AB MONO 1.4W 9USMD
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
IC AMP CLASS AB MONO 1.4W 9USMD
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4894ITP/NOPB | LM4894ITP/NOPB | LM4894ITP/NOPB |
| Product Name | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 1.4 watts | 1.4 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5.5 to 2.2 volts |