Manufacturer: Texas Instruments
Win Source Part Number: 779260-LM4893MABD
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4893
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Family Name: LM4893
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): LM4893MABD/NOPB; LM4923LQX; LM4923LQ; LM4923LQ/NOPB;
Introduction Date: August 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779260-LM4893MABD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4893MABD |
| Supply Voltage (VS) | 2.2 to 5.5 volts |